U.S. Plastic Corporation Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| Clamps are all stainless steel with a 3/8" hex-head screw and is especially suited for industrial applications. 3/8" hex head screw is 410 SS and the housing and 9/16" wide... | |
| Clamps are tine, tough and precision engineered for use in small hose applications. Slim 5/16" band and low profile housing make them easy to install in confined areas. Screw has... | |
| KECK glass fiber reinforced polybutylene terephthalate thermoplastic polyester clamps slip over tubing, even when both ends fixed. Wheel-in groove design for one hand operation. Positive shut-off. Clamp sizes below reflect... | |
| Positive action, normally closed clamp opens by squeezing handles together, self closing. Perfect for all flexible tubing. Made of chemical and stain resistant acetal copolymer and stainless steel. 3 to... | |
| Secures tubing and hose in seconds - just snap shut with pliers. Safe and economical. Twist action with pliers removes clamp. Made of tough acetal. Max. temp. 200 F. Tolerance... | |
| Strong, simple, safe. Made of zinc plated steel. The knurled adjusting nut bears on a swinging jaw, permits full opening without removal. Smooth bearing surfaces won't damage tubing, it cannot... | |
| The clamp locks closed and opens when the locking tab is released. Clamps can be attached at any point on tubing without disconnecting tubing. When they are not in use,... | |
| The quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation,... |