U.S. Plastic Corporation GoatThroat Pumps 93148

Description
With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from 5 gallon to 55 gallon containers. Pressurize the container and then dispense acids, solvents, caustics and oils as easily as opening and closing a faucet. Delivers up to 4 gallons per minute depending on viscosity. Operating temperature 32 F to 110 F. All polypropylene construction eliminates fumes. 93146 (red) has Nitrile components for use with most oils and petroleum based liquids. 93147 (blue) has EPDM components for use with most soaps and caustics. 93148 (green) has Viton components for use with most solvents and aggressive chemicals. Discharge is 1/2" I.D. for 1/2" or 5/8" I.D. tubing. Components meet FDA standards and RoHS requirements.
Description
With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from 5 gallon to 55 gallon containers. Pressurize the container and then dispense acids, solvents, caustics and oils as easily as opening and closing a faucet. Delivers up to 4 gallons per minute depending on viscosity. Operating temperature 32 F to 110 F. All polypropylene construction eliminates fumes. 93146 (red) has Nitrile components for use with most oils and petroleum based liquids. 93147 (blue) has EPDM components for use with most soaps and caustics. 93148 (green) has Viton components for use with most solvents and aggressive chemicals. Discharge is 1/2" I.D. for 1/2" or 5/8" I.D. tubing. Components meet FDA standards and RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
GoatThroat Pumps - 93148 - U.S. Plastic Corporation
Lima, OH, USA
GoatThroat Pumps
93148
GoatThroat Pumps 93148
With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from 5 gallon to 55 gallon containers. Pressurize the container and then dispense acids, solvents, caustics and oils as easily as opening and closing a faucet. Delivers up to 4 gallons per minute depending on viscosity. Operating temperature 32 F to 110 F. All polypropylene construction eliminates fumes. 93146 (red) has Nitrile components for use with most oils and petroleum based liquids. 93147 (blue) has EPDM components for use with most soaps and caustics. 93148 (green) has Viton components for use with most solvents and aggressive chemicals. Discharge is 1/2" I.D. for 1/2" or 5/8" I.D. tubing. Components meet FDA standards and RoHS requirements.

With an 8 - 10 year life expectancy, the spill-proof, leak-proof GoatThroat Pumps series helps to meet worker safety and environmental compliance goals. They safely deliver over 950 liquids from 5 gallon to 55 gallon containers. Pressurize the container and then dispense acids, solvents, caustics and oils as easily as opening and closing a faucet. Delivers up to 4 gallons per minute depending on viscosity. Operating temperature 32 F to 110 F. All polypropylene construction eliminates fumes. 93146 (red) has Nitrile components for use with most oils and petroleum based liquids. 93147 (blue) has EPDM components for use with most soaps and caustics. 93148 (green) has Viton components for use with most solvents and aggressive chemicals. Discharge is 1/2" I.D. for 1/2" or 5/8" I.D. tubing. Components meet FDA standards and RoHS requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93148
Product Name GoatThroat Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details