U.S. Plastic Corporation Power-Flo Diaphragm Pumps 65650

Description
Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 18 AWG, 12 long. Temperature Limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum motor life, the motor surface temperature should not exceed 150F (66C). Pump type: 3 chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi. Inlet/outlet ports: Quick attach. Materials of construction: Polypropylene housing, Santoprene diaphragm, Viton valves, stainless steel fasteners. Weight: 6 lbs (2.7 kg).
Description
Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 18 AWG, 12 long. Temperature Limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum motor life, the motor surface temperature should not exceed 150F (66C). Pump type: 3 chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi. Inlet/outlet ports: Quick attach. Materials of construction: Polypropylene housing, Santoprene diaphragm, Viton valves, stainless steel fasteners. Weight: 6 lbs (2.7 kg).

Suppliers

Company
Product
Description
Supplier Links
Power-Flo Diaphragm Pumps - 65650 - U.S. Plastic Corporation
Lima, OH, USA
Power-Flo Diaphragm Pumps
65650
Power-Flo Diaphragm Pumps 65650
Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 18 AWG, 12 long. Temperature Limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum motor life, the motor surface temperature should not exceed 150F (66C). Pump type: 3 chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi. Inlet/outlet ports: Quick attach. Materials of construction: Polypropylene housing, Santoprene diaphragm, Viton valves, stainless steel fasteners. Weight: 6 lbs (2.7 kg).

Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 18 AWG, 12 long. Temperature Limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum motor life, the motor surface temperature should not exceed 150F (66C). Pump type: 3 chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi. Inlet/outlet ports: Quick attach. Materials of construction: Polypropylene housing, Santoprene diaphragm, Viton valves, stainless steel fasteners. Weight: 6 lbs (2.7 kg).

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 65650
Product Name Power-Flo Diaphragm Pumps
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details