U.S. Plastic Corporation Power-Flo Diaphragm Pumps 65648

Description
Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run dry. Liquid temperature: 110F (43C) maximum. Priming capabilities: 4 (1.2m) suction lift. Max pressure: 40 psi (2.8 bar). Pressure demand switch: Shut-Off: 40 5 psi (2.8 0.3 bar) factory setting. Turn-On: 25 5 psi (1.7 0.3 bar) factory setting. Inlet/outlet ports: Quick disconnect ports. Weight: 1.25 lbs (0.57 kg). Materials of construction: Nylon 6/6 motor housing, polypropylene pump housing, Viton valves, Santoprene diaphragm and stainless steel and zinc plated fasteners.
Description
Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run dry. Liquid temperature: 110F (43C) maximum. Priming capabilities: 4 (1.2m) suction lift. Max pressure: 40 psi (2.8 bar). Pressure demand switch: Shut-Off: 40 5 psi (2.8 0.3 bar) factory setting. Turn-On: 25 5 psi (1.7 0.3 bar) factory setting. Inlet/outlet ports: Quick disconnect ports. Weight: 1.25 lbs (0.57 kg). Materials of construction: Nylon 6/6 motor housing, polypropylene pump housing, Viton valves, Santoprene diaphragm and stainless steel and zinc plated fasteners.

Suppliers

Company
Product
Description
Supplier Links
Power-Flo Diaphragm Pumps - 65648 - U.S. Plastic Corporation
Lima, OH, USA
Power-Flo Diaphragm Pumps
65648
Power-Flo Diaphragm Pumps 65648
Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run dry. Liquid temperature: 110F (43C) maximum. Priming capabilities: 4 (1.2m) suction lift. Max pressure: 40 psi (2.8 bar). Pressure demand switch: Shut-Off: 40 5 psi (2.8 0.3 bar) factory setting. Turn-On: 25 5 psi (1.7 0.3 bar) factory setting. Inlet/outlet ports: Quick disconnect ports. Weight: 1.25 lbs (0.57 kg). Materials of construction: Nylon 6/6 motor housing, polypropylene pump housing, Viton valves, Santoprene diaphragm and stainless steel and zinc plated fasteners.

Motor type: 12 VDC, permanent magnet, thermally protected, splash-proof. Leads: 18 AWG, 4.5 long with 2-pin connector. Duty cycle: Intermittent. Pump type: 2-chamber positive displacement, self-priming, capable of being run dry. Liquid temperature: 110F (43C) maximum. Priming capabilities: 4 (1.2m) suction lift. Max pressure: 40 psi (2.8 bar). Pressure demand switch: Shut-Off: 40 5 psi (2.8 0.3 bar) factory setting. Turn-On: 25 5 psi (1.7 0.3 bar) factory setting. Inlet/outlet ports: Quick disconnect ports. Weight: 1.25 lbs (0.57 kg). Materials of construction: Nylon 6/6 motor housing, polypropylene pump housing, Viton valves, Santoprene diaphragm and stainless steel and zinc plated fasteners.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 65648
Product Name Power-Flo Diaphragm Pumps
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details