U.S. Plastic Corporation Ryton & Polypropylene Lever Action Pumps 90036

Description
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, and detergents. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Packing glands are Viton. Wetted parts are PP, steel & Viton. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 9 gpm. Weighs 2 lbs.
Description
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, and detergents. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Packing glands are Viton. Wetted parts are PP, steel & Viton. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 9 gpm. Weighs 2 lbs.

Suppliers

Company
Product
Description
Supplier Links
Ryton & Polypropylene Lever Action Pumps - 90036 - U.S. Plastic Corporation
Lima, OH, USA
Ryton & Polypropylene Lever Action Pumps
90036
Ryton & Polypropylene Lever Action Pumps 90036
This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, and detergents. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Packing glands are Viton. Wetted parts are PP, steel & Viton. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 9 gpm. Weighs 2 lbs.

This pump is designed to fit 15, 30 & 55 gallon drums with 2" and 1-1/2" FNPT threaded openings. The pump is adjustable to pump 8, 10 or 12 oz. per stroke. The pump is commonly used for pumping certain alcohols, lubricants, and detergents. Inlet is 1" and outlet is 7/8". Polypropylene suction tube length is 36". Packing glands are Viton. Wetted parts are PP, steel & Viton. Viscosity 1000 cps. Maximum temperature is 140F. Maximum flow rate 9 gpm. Weighs 2 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90036
Product Name Ryton & Polypropylene Lever Action Pumps
Pump Type Lever Action Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details