U.S. Plastic Corporation Datasheets for Pallets

Pallets are platforms used for storage and transportation of goods.
Pallets: Learn more

Product Name Notes
100% recyclable stackable pallet. Reusable pallet with long service life. Economic, environmental and efficient alternative to wood pallets or skids. Flow-through, hygienic design makes it ideal for pharmaceutical, food processing...
100% recyclable stackable pallet. Reusable pallet with long service life. Economic, environmental and efficient alternative to wood pallets or skids. Ideal for a wide variety of material handling applications including...
BulkPal 100% recyclable stackable pallet with a long service life. Economic, environmental and efficient alternative to wood pallets or skids. Repairable pallet with patented snap-fit design for on-site repair. Designed...
Does not have a drain. Load Capacity: 16,000 Lbs. Sump Capacity: 400 gallons. Dimensions: 58.75 L x 58.75 W x 33 H. Weight: 444 Lbs.
Does not have a drain. Sump Capacity: 360 gallons. Uniformly Distributed Load: 8,500 Lbs. Dimensions: 62 L x 62 W x 28 H. Weight: 324 Lbs.
Eco-friendly pallets are made of up to 100% recycled polyethylene, making them twice as good for the environment! They not only protect against groundwater contamination, they also utilize post-industrial material...
Load capacity of 3,500 lbs. and features four molded-in rings to secure standard 55 gallon drums during transportation. Underside rings for secure double stacking and complete flow through design. 4...
ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with...
Reusable pallet with long service life. Popular RackStar pallet. 100% recyclable rackable pallet with fully removable reinforcement structure. Economic, environmental and efficient alternative to wood pallets or skids. Unsupported rack...
The 42 x 30 Small-Format HP Pallet is designed to optimize the supply chain of small footprint retailers by eliminating product touches during the order replenishment process, from distribution center...
The EZ Lock Platform and pallet allow you to customize your storage space in seconds. Its patented interlocking design allows true flexibility in building the exact size or platform you...
Weighs 104 lbs. 8000 lb weight capacity.
Weighs 48 lbs. 4000 lb weight capacity.
Weight: 12.0 lbs; Nest Height: 4.3:1; Load Capacity: 3,500 Static/1,500 Dynamic; Truckload Quantity: 2,340 per 53' trailer
Weight: 17.0 lbs. Nest Height: N/A; Load Capacity: 6,500 Static/2,750 Dynamic; Truckload Quantity: 540 per 53' trailer
With drain. Load Capacity: 16,000 Lbs. Sump Capacity: 400 gallons. Dimensions: 58.75 L x 58.75 W x 33 H. Weight: 444 Lbs.
With drain. Sump Capacity: 360 gallons. Uniformly Distributed Load: 8,500 Lbs. Dimensions: 62 L x 62 W x 28 H. Weight: 324 Lbs.