U.S. Plastic Corporation Lutz Seal-Less Drum Pumps 93111

Description
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 18.0: Max. Spec. Gravity 1.6
Description
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 18.0: Max. Spec. Gravity 1.6

Suppliers

Company
Product
Description
Supplier Links
Lutz Seal-Less Drum Pumps - 93111 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Seal-Less Drum Pumps
93111
Lutz Seal-Less Drum Pumps 93111
Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 18.0: Max. Spec. Gravity 1.6

Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 18.0: Max. Spec. Gravity 1.6

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93111
Product Name Lutz Seal-Less Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details