U.S. Plastic Corporation Datasheets for Vials
Vials are small glass bottles used for storage.
Vials: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: 30mm Diameter x 98 mm High | |
| Dimensions: 50mm Diameter x 76mm High | |
| Dimensions: 65mm Diameter x 120mm High | |
| General purpose containers with push-in friction fit hinged lids. Lightweight, wall thickness approximately 1mm. Withstands temperatures up to 176F. Sold in full cases of 100 only. | |
| Linear low-density polyethylene vials with friction-fit, snap closures. Useful for samples, pH cups, weighing vessels and packing applications. Will not shatter like polystyrene vials. Packaged 12 per polyethylene package, sold... | |
| Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or... | |
| The HDPE Vials are leakproof with excellent chemical resistance. Vials are heavy walled, ideal for storing mercury and other chemicals. Small quantities of liquid or solid samples can be taken... | |
| These clear disposable vials are ideal for many uses in the lab. Their capacity is 7 ml. Vials are not graduated. | |
| These strong clear vials are made of polystyrene and come with tight fitting caps, which protect against moisture, dust, and dirt. They are ideal for storing and packaging a wide... | |
| These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push... | |
| Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and... |