U.S. Plastic Corporation Datasheets for Beakers
Beakers are simple containers, usually cylindrical with flat bottoms and a lip for pouring, used for stirring, mixing, measuring, and heating liquids in a laboratory.
Beakers: Learn more
| Product Name | Notes |
|---|---|
| Beakers are glass clear and autoclavable. They have excellent chemical resistance for many types of chemicals. They have a special no-drip pouring spout and are shatter resistant for reduced breakage... | |
| Beakers are translucent and autoclavable. They have excellent chemical resistance for many types of chemicals. They have a special no-drip pouring spout and are shatter resistant for reduced breakage and... | |
| Disposable, low cost, unbreakable and very corrosive resistant. For use up to 250 F. Autoclavable. Dripless lip and flat base. Graduated in ml and oz. Sold in package lots only. | |
| For general laboratory use. Superior chemical resistance. All size beakers have easy-to-read silk-screened graduations, plus catalog number, size code, resin code, maximum use temperature and "no flame'' symbol. With ribs... | |
| Graduated in milliliters, low form beaker with a design for stability. Made of autoclavable polypropylene. | |
| Height: 263 mm | |
| Height: 328 mm | |
| Height: 330 mm | |
| Ideal for weighing, crystallization and drying. They also are useful as beaker covers. All sizes are molded to the same contour for easy stacking. Inert; chemically resistant. Smooth and unbreakable. | |
| Large volume beakers have flared rims and spouts for safely transferring liquids with speed and accuracy. They are the right choice for large-volume pouring often required in pilot projects. They... | |
| Made of high density polyethylene with an extra heavy wall, this beaker features a rectangular handle for easier carrying and pouring. It is safer for handling acids, alkalies, and other... | |
| No-Drip' Spout for easy pouring, these beakers are translucent, chemical resistant, and stack without sticking together. Made of polypropylene. Raised numeric graduations show approximate volume (5%). Steam autoclavable at 121... | |
| Non-contaminating and completely inert to highly corrosive reagents. Non-wettable, unbreakable, lightweight and heat-resistant. Easy to clean. Broad spout for easy pouring. Can be heated on a hot plate up to... | |
| Polypropylene, disposable beakers with a special tri-corner design provide three dripless pouring spouts. Graduated with easy to read markings. Caps, sold separately, may be written on. Autoclavable. Translucent. Beakers are... | |
| Polypropylene, disposable beakers with a special tri-corner design provide three dripless pouring spouts. Graduated with easy to read markings. Caps, sold separatley, may be written on. Autoclavable. Translucent. | |
| Square ratio beakers are the safe, convenient alternative to griffin style beakers. Available in polypropylene or polymethylpentene, these beakers feature a vertical lip around the top of the beaker which... | |
| The 1000 ml Beaker With Handle is graduated every 4 oz and 100 ml. | |
| The 3000 ml Beaker With Handle is graduated every 8 oz and 200 ml. | |
| Thermo Scientific Nalgene Beaker Variety Pack is a collection of seven beakers one each size: 50ml, 100ml, 150ml, 250ml, 400ml, 600ml, and 1000ml sizes included; Polypropylene copolymer material. For general... | |
| These 120 ml Stackable Beakers are 2.75" diameter x 2.75" high OD and 1.75" diameter x 2.75" high ID. 10 ml graduation intervals. | |
| These 500 ml Stackable Beakers are 3.75" diameter x 4.25" high OD and 3" diameter x 4.25" high ID. 10 ml graduation intervals. | |
| These polymethylpentene beakers have the transparency of glass. Has remarkable chemical resistance and heat tolerance, and can be used continuously at 150 C with intermittent service at 175 C. They... | |
| This 10 ml low form glass beaker is 1.2" diameter x 1.25" high OD and .8" diameter x 1.25" high OD. | |
| This 100 ml low form glass beaker is 2.25" diameter x 3" high OD and 2.2" diameter x 3" high OD. | |
| This 100 ml PP New Style Beaker is 2.75" diameter x 2.75" high OD and 2" diameter and 2.75" high ID. | |
| This 1000 ml low form glass beaker is 4.6" diameter x 5.8" high OD and 4" diameter x 5.8" high OD. | |
| This 1000 ml PP New Style Beaker is 5.25" diameter x 5.75" high OD and 4.25" diameter and 5.75" high ID. | |
| This 150 ml low form glass beaker is 2.5" diameter x 3.25" high OD and 2" diameter x 3.25" high OD. | |
| This 25 ml low form glass beaker is 1.6" diameter x 2.2" high OD and 1.3" diameter x 2.2" high OD. | |
| This 25 ml low form glass beaker is 1.6" diameter x 2.25" high OD and 1.3" diameter x 2.25" high OD. | |
| This 25 ml PP New Style Beaker is 2" diameter x 2" high OD and 1.50" diameter and 2" high ID. | |
| This 250 ml low form glass beaker is 2.8" diameter x 3.8" high OD and 2.5" diameter x 3.8" high OD. | |
| This 250 ml PP New Style Beaker is 3.6" diameter x 3.9" high OD and 2.6" diameter and 3.9" high ID. | |
| This 400 ml low form glass beaker is 3.5" diameter x 4.5" high OD and 2.8" diameter x 4.5" high OD. | |
| This 5 ml low form glass beaker is 1" diameter x 1.2" high OD and .75" diameter x 1.2" high OD. | |
| This 50 ml low form glass beaker is 2.2" diameter x 2.4" high OD and 1.75" diameter x 2.4" high OD. | |
| This 50 ml PP New Style Beaker is 2.25" diameter x 2.4" high OD and 1.50" diameter and 2.4" high ID. | |
| This 500 ml low form glass beaker is 3.6" diameter x 4.6" high OD and 3.2" diameter x 4.6" high OD. | |
| This 500 ml PP New Style Beaker is 4.5" diameter x 4.75" high OD and 3.5" diameter and 4.75" high ID. | |
| This 600 ml low form glass beaker is 3.8" diameter x 4.75" high OD and 3.25" diameter x 4.75" high OD. | |
| This 800 ml low form glass beaker is 4.25" diameter x 5.2" high OD and 3.75" diameter x 5.2" high ID. | |
| This handy set for any laboratory contains 5 graduated polypropylene beakers in sizes 50 ml, 100 ml, 250 ml, 500 ml, and 1000 ml. | |
| This set includes one each of a 50 ml, 100 ml, 250 ml, 600 ml and 1000 ml beakers. | |
| This versatile modular liquid handling series fits all your needs. Whether sampling from drums or rail cars, stilling vats or dipping chemical from a bathwe have the configuration to fill... |