U.S. Plastic Corporation Beckson Acid Transfer Pumps 91025

Description
These hand pumps will eliminate the lifting and tilting of drums and carboys. They are designed to transfer most acids with relative ease. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of FKM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3' and 6' discharge hose. This series of pumps are specially designed to transfer acids, alkalies, caustic soda, inorganic salt solutions and other corrosive materials. They have valves and patented seal construction of FKM. One-piece molded, flexible discharge hose is 1-1/4" ID and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. * UL listed for transferring Sulfuric Acid (H2SO4) in concentrations up to 50% maximum at 120F. Ok with sodium hypochlorite to 15%. Will pump liquids to 1.8 specific gravity. Pump with fine threads is pictured.
Description
These hand pumps will eliminate the lifting and tilting of drums and carboys. They are designed to transfer most acids with relative ease. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of FKM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3' and 6' discharge hose. This series of pumps are specially designed to transfer acids, alkalies, caustic soda, inorganic salt solutions and other corrosive materials. They have valves and patented seal construction of FKM. One-piece molded, flexible discharge hose is 1-1/4" ID and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. * UL listed for transferring Sulfuric Acid (H2SO4) in concentrations up to 50% maximum at 120F. Ok with sodium hypochlorite to 15%. Will pump liquids to 1.8 specific gravity. Pump with fine threads is pictured.

Suppliers

Company
Product
Description
Supplier Links
Beckson Acid Transfer Pumps - 91025 - U.S. Plastic Corporation
Lima, OH, USA
Beckson Acid Transfer Pumps
91025
Beckson Acid Transfer Pumps 91025
These hand pumps will eliminate the lifting and tilting of drums and carboys. They are designed to transfer most acids with relative ease. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of FKM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3' and 6' discharge hose. This series of pumps are specially designed to transfer acids, alkalies, caustic soda, inorganic salt solutions and other corrosive materials. They have valves and patented seal construction of FKM. One-piece molded, flexible discharge hose is 1-1/4" ID and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. * UL listed for transferring Sulfuric Acid (H2SO4) in concentrations up to 50% maximum at 120F. Ok with sodium hypochlorite to 15%. Will pump liquids to 1.8 specific gravity. Pump with fine threads is pictured.

These hand pumps will eliminate the lifting and tilting of drums and carboys. They are designed to transfer most acids with relative ease. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of FKM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke. These pumps are self-priming and will not siphon. They operate by lifting action only - no pressure hazards. Pumps are available with variety of adapters to fit most any containers. Choose between 3' and 6' discharge hose. This series of pumps are specially designed to transfer acids, alkalies, caustic soda, inorganic salt solutions and other corrosive materials. They have valves and patented seal construction of FKM. One-piece molded, flexible discharge hose is 1-1/4" ID and constructed of copolymer polyethylene. Pumps will withstand temperatures to 135F. * UL listed for transferring Sulfuric Acid (H2SO4) in concentrations up to 50% maximum at 120F. Ok with sodium hypochlorite to 15%. Will pump liquids to 1.8 specific gravity. Pump with fine threads is pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 91025
Product Name Beckson Acid Transfer Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details