U.S. Plastic Corporation Lutz Seal-Less Drum Pumps 93109

Description
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2
Description
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2

Suppliers

Company
Product
Description
Supplier Links
Lutz Seal-Less Drum Pumps - 93109 - U.S. Plastic Corporation
Lima, OH, USA
Lutz Seal-Less Drum Pumps
93109
Lutz Seal-Less Drum Pumps 93109
Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2

Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 93109
Product Name Lutz Seal-Less Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details