U.S. Plastic Corporation Finish Thompson Sealess, High Performance Drum Pumps 95105

Description
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 8 lbs.
Description
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 8 lbs.

Suppliers

Company
Product
Description
Supplier Links
Finish Thompson Sealess, High Performance Drum Pumps - 95105 - U.S. Plastic Corporation
Lima, OH, USA
Finish Thompson Sealess, High Performance Drum Pumps
95105
Finish Thompson Sealess, High Performance Drum Pumps 95105
Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 8 lbs.

Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge. Maximum temperature is 120F. Weighs 8 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95105
Product Name Finish Thompson Sealess, High Performance Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF3___HDF4 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 310.000 GPM (0.00 to 1174.24 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details