U.S. Plastic Corporation Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Air wisk nozzle produces a quiet, fast moving, very concentrated flat fan pattern or high impact air for cooling, drying, and blow off applications. The air stream is produced by... | |
| Dual Jet 1" (2.54 cm)Washer Nozzle is made of Brass, Stainless Steel and EPDM. Fits 3/16" (.47 cm) ID hose. | |
| Fiberglass reinforced polypropylene with EPDM O-ring seal and a stainless steel spring clip. Good to 100 psi at 175F. Drill a 9/16" hole and attach to pipe. No threading or... | |
| Hand operated 15" long gun permits easy, safe filling of containers. Hand pressure adjusts flow from wide open to shut-off. Constructed of sturdy polypropylene body, 316 Stainless steel spring. FKM... | |
| Nozzles are glass filled polypropylene with 304 stainless steel handle, spring and pin. All rubber parts are made of FKM rubber. Nozzle materials are corrosion resistant. The maximum pressure rating... | |
| Precision molded orifice provides accurate and consistent full cone spray pattern. Widely used 1/4" NPT connection. Excellent wear and chemically resistant PVDF polymer. Ideal for low pressure rinsing, washing, coating,... | |
| Quick release automatic shut-off nozzle with FKM seals and swivel that enable nozzle to be rotated 360 to eliminate hose crimping. May be used with gravity feed. Nozzle has trigger... | |
| Quick release automatic shut-off nozzle with Viton seals and swivel that enable nozzle to be rotated 360 to eliminate hose crimping. May be used with gravity feed. Nozzle has trigger... | |
| Silver in color. Made of Brass, Stainless Steel and EPDM. 1" (2.54 cm) in length. Fits 3/16" (.47 cm) ID hose. | |
| Silver in color. Made of Brass, Stainless Steel and EPDM. 2" (5.08 cm) in length. Fits 3/16" (.47 cm) ID hose. | |
| These nozzles have excellent chemical and wear resistance. The spray characteristics are even spray patternation, uniform spray distribution and high impact. They are made of PVDF and the thread size... | |
| This single jet nozzle with 45 angled face is made of Brass, Stainless Steel and EPDM. Fits 3/16" (.47 cm) ID hose. | |
| Thumb operated nozzle in Polypropylene with 3/4" inlet hose barb and 1/2" tapered discharge. |