U.S. Plastic Corporation Little Giant Seal-Less Magnetic Drive Pumps 95036

Description
Model #4-MD - Max GPM 11.5 - Max Head Ft 23.7 - Inlet Size 1/2" FPT - Discharge 1/2" MPT
Description
Model #4-MD - Max GPM 11.5 - Max Head Ft 23.7 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Suppliers

Company
Product
Description
Supplier Links
Little Giant Seal-Less Magnetic Drive Pumps - 95036 - U.S. Plastic Corporation
Lima, OH, USA
Little Giant Seal-Less Magnetic Drive Pumps
95036
Little Giant Seal-Less Magnetic Drive Pumps 95036
Model #4-MD - Max GPM 11.5 - Max Head Ft 23.7 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Model #4-MD - Max GPM 11.5 - Max Head Ft 23.7 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95036
Product Name Little Giant Seal-Less Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Viking Pump - Gear Pumps - 123C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details