U.S. Plastic Corporation Bottles and Dispensing Pumps 66082

Description
The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle. One gallon bottle has a 38 mm neck. 8 oz. and 16 oz. have a 28 mm neck.
Description
The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle. One gallon bottle has a 38 mm neck. 8 oz. and 16 oz. have a 28 mm neck.

Suppliers

Company
Product
Description
Supplier Links
Bottles and Dispensing Pumps - 66082 - U.S. Plastic Corporation
Lima, OH, USA
Bottles and Dispensing Pumps
66082
Bottles and Dispensing Pumps 66082
The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle. One gallon bottle has a 38 mm neck. 8 oz. and 16 oz. have a 28 mm neck.

The large 1-gallon bottle makes a handy, heavy-duty dispenser. Delivers 1-oz. of product per stroke. Bottles are HDPE. Pump is polypropylene, with a stainless steel pump. Smaller 8 and 16 oz. bottles are lightweight dispensing pumps, without handle. One gallon bottle has a 38 mm neck. 8 oz. and 16 oz. have a 28 mm neck.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 66082
Product Name Bottles and Dispensing Pumps
Pump Type Dispensing Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details