U.S. Plastic Corporation March TE-6T-MD and TE-6K-MD Magnetic Drive Pumps 94012

Description
A capacity of up to 38 GPM with a maximum of 49 feet of head. Is used in a wide variety of chemical and industrial applications such as etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). TEFC motor. Choice of Glass filled polypropylene and Ryton or Kynar, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. 1" FPT inlet x 3/4" MPT outlet. 1/2 HP. 3450 RPM. Max. temp: polypropylene 190F, Kynar 200F.
Description
A capacity of up to 38 GPM with a maximum of 49 feet of head. Is used in a wide variety of chemical and industrial applications such as etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). TEFC motor. Choice of Glass filled polypropylene and Ryton or Kynar, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. 1" FPT inlet x 3/4" MPT outlet. 1/2 HP. 3450 RPM. Max. temp: polypropylene 190F, Kynar 200F.

Suppliers

Company
Product
Description
Supplier Links
March TE-6T-MD and TE-6K-MD Magnetic Drive Pumps - 94012 - U.S. Plastic Corporation
Lima, OH, USA
March TE-6T-MD and TE-6K-MD Magnetic Drive Pumps
94012
March TE-6T-MD and TE-6K-MD Magnetic Drive Pumps 94012
A capacity of up to 38 GPM with a maximum of 49 feet of head. Is used in a wide variety of chemical and industrial applications such as etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). TEFC motor. Choice of Glass filled polypropylene and Ryton or Kynar, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. 1" FPT inlet x 3/4" MPT outlet. 1/2 HP. 3450 RPM. Max. temp: polypropylene 190F, Kynar 200F.

A capacity of up to 38 GPM with a maximum of 49 feet of head. Is used in a wide variety of chemical and industrial applications such as etching equipment, electrical discharge machinery (EDM), D.I. water systems, and aquariums (lobster and fish). TEFC motor. Choice of Glass filled polypropylene and Ryton or Kynar, ceramic, Viton, PTFE/Ryton bushing, carbon bushing. 1" FPT inlet x 3/4" MPT outlet. 1/2 HP. 3450 RPM. Max. temp: polypropylene 190F, Kynar 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94012
Product Name March TE-6T-MD and TE-6K-MD Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details