U.S. Plastic Corporation Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 1-1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 1-1/4" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 1/2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 2" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| 3/4" CPVC CTS Ball Valve has a thermoplastic design that eliminates process and atmospheric corrosion. Valves are molded from ASTM D1784, Cell Classification 23447 virgin CPVC resin. They are suitable... | |
| A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in... | |
| An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full... | |
| Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Resistant to many inorganic chemicals. Ideally suited for swimming pool applications. Excellent flow characteristics. EPDM seal and O-rings. | |
| Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded... | |
| Ball valves perform a quarter turn on/off or modulating function. A flow-controlling ball located within the body of the valve contains a hole through its center along one axis, which... | |
| Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate... | |
| Designed for swimming pool, pond, irrigation, and other water applications with low concentrations of chlorine or other additives. Lightweight, thermoplastic design resists process and atmospheric corrosion. Pressure rating 150 psi... | |
| Economical true union 2000 standard ball valve. Allows future system upgrade. Excellent for OEM applications. Replaceable seats. Safe-T-Blocked seal carrier - full rated pressure. Spears Safe-T-Shear stem. Self adjusting floating... | |
| Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical... | |
| Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have... | |
| Hayward registered true union ball valves provide quick quarter turn shut-off and eliminate need for unions. Their design allows for easy valve body removal from a piping system without disturbing... | |
| Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated... | |
| Lock and meter ring enables the ball valve to be positioned in several different locking modes, while providing an additional safety feature against unintentional valve activation. Enables locking against unauthorized... | |
| Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is... | |
| Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use... | |
| Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use... | |
| Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end... | |
| Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball... | |
| Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use... | |
| Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. | |
| Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use... | |
| Maximum operating pressure 125 psi. Maximum operating temperature 140F. NSF listed. Opening diameter is 5/16". | |
| Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use... | |
| Multi-featured industrial grade. Built-in handle lockout. Fully serviceable, replaceable components. Safe-T-Blocked seal carrier - full rated pressure. Spears dual o-ring Safe-T-Shear stem. Self adjusting PTFE floating seat design. Sizes 1/2"... | |
| NSF listed. Valve body rotates 360. All plastic non-corrosive construction. Shut-off for downstream or upstream repair. FKM O-ring seals, self-lubricating TFE seats. Double union design permits in-line maintenance without disconnecting... | |
| Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body... | |
| PVC valves come standard with a ball that permits the flow to be diverted from the center port to either the left or right ports, there is no off position. | |
| Quality-Innovative Compact (QIC) ball valves are used in process piping systems. They provide reliable quarter turn shut-off. There are no parts to replace. All Hayward QIC valves are maximum flow... | |
| Single Union Ball Valves are an economically priced solution for irrigation, water treatment, pool/spa, and commercial plumbing applications. Thermoplastic design eliminates process and atmospheric corrosion. Pressure rated up to 150... | |
| Sodium hypochlorite is inherently an unstable compound. Two things can happen to it in a piping system that will affect the choice of a valve. Sodium hypochlorite can decompose over... | |
| The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature... | |
| The 425 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard 61 Approved... | |
| The Type 523 metering ball valve is ideal solution where precise flow control is needed. It has a special V-notch ball and operates with a 180 turn versus a 90... | |
| This 1" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 5.44" in overall length and weighs 1.15 lbs. It is rate up to 150... | |
| This 1" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 5.44" in overall length and weighs 1.15 lbs. It is rate up to 150... | |
| This 1" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 1" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 1-1/2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 6.85" in overall length and weighs 2.15 lbs. It is rate up to 150... | |
| This 1-1/2" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 6.85" in overall length and weighs 2.15 lbs. It is rate up to 150... | |
| This 1-1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 1-1/2" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 1-1/4" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 6.30" in overall length and weighs 2.15 lbs. It is rate up to 150... | |
| This 1-1/4" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 6.30" in overall length and weighs 2.15 lbs. It is rate up to 150... | |
| This 1-1/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 1-1/4" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 1/2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 4.77" in overall length and weighs .75 lbs. It is rate up to 150... | |
| This 1/2" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 4.77" in overall length and weighs .75 lbs. It is rate up to 150... | |
| This 1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 1/2" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 8.00" in overall length and weighs 3.80 lbs. It is rate up to 150... | |
| This 2" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 8.00" in overall length and weighs 3.80 lbs. It is rate up to 150... | |
| This 2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 2" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 3/4" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 4.85" in overall length and weighs .75 lbs. It is rate up to 150... | |
| This 3/4" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 4.85" in overall length and weighs .75 lbs. It is rate up to 150... | |
| This 3/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| This 3/4" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"... | |
| Valves are premium quality and ideally suited for the most demanding industrial, commercial, agricultural and turf irrigation environments. Patented PVDF polymeric locking strip allows safe operation even when installed in... | |
| Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical... | |
| Valves provide quick quarter turn shut-off and eliminate the need for unions. Allows for easy valve body removal from a piping system without disturbing pipe connections. Seal retainer incorporates a... |
| Next >> |