U.S. Plastic Corporation Flammable Fluid Pumps 98101

Description
For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/4" FPT Intake/1/2" MPT Discharge.
Description
For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/4" FPT Intake/1/2" MPT Discharge.

Suppliers

Company
Product
Description
Supplier Links
Flammable Fluid Pumps - 98101 - U.S. Plastic Corporation
Lima, OH, USA
Flammable Fluid Pumps
98101
Flammable Fluid Pumps 98101
For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/4" FPT Intake/1/2" MPT Discharge.

For a pump that can pass the acid test, consider the new Sandpiper S Nonmetallic Pump Series. Rugged, all bolted construction. No clamps. Specially-coated, chemically-resistant hardware. 1/4" FPT Intake/1/2" MPT Discharge.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98101
Product Name Flammable Fluid Pumps
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details