U.S. Plastic Corporation Tapered Polyethylene Siphon Pump 90005

Description
This pump is designed to safely dispense liquids from containers 5 gallons and smaller. All polyethylene construction for handling corrosive liquids. Equipped with tapered universal adapter for openings from 3/4" to 1-3/8" ID. Flow started by squeezing siphon bulb and stopped with quick opening vent. Furnished with 10" long suction tube.
Description
This pump is designed to safely dispense liquids from containers 5 gallons and smaller. All polyethylene construction for handling corrosive liquids. Equipped with tapered universal adapter for openings from 3/4" to 1-3/8" ID. Flow started by squeezing siphon bulb and stopped with quick opening vent. Furnished with 10" long suction tube.

Suppliers

Company
Product
Description
Supplier Links
Tapered Polyethylene Siphon Pump - 90005 - U.S. Plastic Corporation
Lima, OH, USA
Tapered Polyethylene Siphon Pump
90005
Tapered Polyethylene Siphon Pump 90005
This pump is designed to safely dispense liquids from containers 5 gallons and smaller. All polyethylene construction for handling corrosive liquids. Equipped with tapered universal adapter for openings from 3/4" to 1-3/8" ID. Flow started by squeezing siphon bulb and stopped with quick opening vent. Furnished with 10" long suction tube.

This pump is designed to safely dispense liquids from containers 5 gallons and smaller. All polyethylene construction for handling corrosive liquids. Equipped with tapered universal adapter for openings from 3/4" to 1-3/8" ID. Flow started by squeezing siphon bulb and stopped with quick opening vent. Furnished with 10" long suction tube.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90005
Product Name Tapered Polyethylene Siphon Pump
Pump Type Siphon Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.1 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.50 HP
View Details
Heavy Duty Process Pump according to API 610, 10 th ED. Series NCR -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 348.1 psi (245 m of Water)
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Temperature 626 F (330 C)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details