U.S. Plastic Corporation Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Dip-It-Yourself compound-make your own plastic grips for your tools. This coats metal, wood, glass, rubber, foam, and plastics. It does not chip or peel. It is an excellent application for... | |
| HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried... | |
| Liquid tape insulation coating is being used on electrical connections everywhere when in hard to reach areas where traditional electoral tape can be difficult to work with. Electrical is an... | |
| Low VOC Clear Primer for cleaning, deglazing and softening of ABS, PVC, and CPVC pipe and fittings prior to application of appropriate cement. Low VOC Clear Primer is formulated with... | |
| Plasti Dip Acrylic Primer specifically developed to increase adhesion of Plasti Dip to metals and/or shiny surfaces up to 400%. Can be easily applied by spraying, dipping or brushing and... | |
| The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for... |