U.S. Plastic Corporation Datasheets for Drum Pumps
Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Drum Pumps: Learn more
| Product Name | Notes |
|---|---|
| 316 SS 1 1/2" Dia Tube; 316 SS Shaft; Tefzel Impeller; Max Temp 212F; Max Head 66; Max GPM 28.5 | |
| Aluminum 1 1/2" Dia Tube; 316 SS Shaft; Tefzel Impeller; Max Temp 212F; Max Head 69; Max GPM 24 | |
| Designed for use with Sodium Hypochlorite (bleach, chlorine) in concentrations up to 20%, and other compatible chemicals. Features a specialized High-Density Polyethylene construction with PTFE vanes, Viton shaft seal and... | |
| Electric motor is 115VAC, single phase, 50/60 Hz and variable speed. All are equipped with 12 ft. (366 cm) cord, circuit breaker with manual reset, internal cooling fan, and built-in... | |
| High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all... | |
| Polypropylene 1 1/2" Dia Tube; Hastelloy C Shaft; Polypropylene Impeller; Max Temp 122F; Max Head 69; Max GPM 24 | |
| Pump tube is 316 Stainless Steel with 316 SS Shaft and ETFE, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb... | |
| Pump tube is 316 Stainless Steel with 316 SS Shaft and ETFE, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb... | |
| Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge with... | |
| Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge with... | |
| Pump tube is polypropylene with 316 SS Shaft and PTFE, PVDF, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge with... | |
| Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 27" long X 2"diameter and it has a 1" hose barb discharge. Maximum... | |
| Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 40" long X 2"diameter and it has a 1" hose barb discharge. Maximum... | |
| Pump tube is PVDF with Inconel alloy 625 and PVDF, PTFE, and FKM internal parts. Size is 48" long X 2"diameter and it has a 1" hose barb discharge. Maximum... | |
| Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 24.5: Max. GPM 41.5: Max. Spec. Gravity 1.2 | |
| Shaft-316 SS: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 54.5: Max. Spec. Gravity 1.1 | |
| Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp 122 degrees F.: Max. Head 20.0: Max. GPM 32.0: Max. Spec. Gravity 1.2 | |
| Shaft-Hastelloy C: Impeller-Polypropyle ne: Max. Temp. 122 degrees F.: Max. Head 31.0: Max. GPM 45.0: Max. Spec. Gravity 1.1 | |
| Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 36.0: Max. GPM 18.0: Max. Spec. Gravity 1.6 | |
| Shaft-Hastelloy C: Impeller-Tefzel: Max. Temp. 212 degrees F.: Max. Head 69.0: Max. GPM 23.0: Max. Spec. Gravity 1.0 | |
| Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with... | |
| The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are FDA approved materials. The MD-2... | |
| The B70 V-SR High Viscosity Pump is a progressive cavity pump for sensitive and high viscosity liquids from drums and other containers. Wetted parts are made of materials that meet... | |
| The Ezi-action Safety Measure is the optimal system for closed delivery dispensing with all Ezi-action Drumpumps. Brilliant for the safe, responsible decanting and delivery of chemicals. Equally suitable for liquid... | |
| The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet... | |
| This pvc drum pump 15,30 This versatile pump includes 3/4 IPS and 2 IPS adaptors. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 22 flexible discharge tube... | |
| This versatile pump includes 2 IPS adaptor. Fits most 15, 30 and 55 gallon drums. Includes an interchangeable 30 flexible discharge tube for filling larger containers and 5 rigid molded... |