U.S. Plastic Corporation Stainless Steel Rotary Drum Pump 90043

Description
The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet and a 1-1/2 x 2 Bung adapter. The 40 long intake tube has a 3 piece tube design and is made of 304 SS. Pump body material is also 304 SS with PTFE internal parts and seals. The inlet size is 1 FNPT and overall length of this pump is 53. It fits 15, 30 and 55 gallon drums. Pump will discharge 10 GPM @ 135 RPM. It is self-priming and able to pump up to 5000 SSU. Maximum temperature is 140F.
Description
The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet and a 1-1/2 x 2 Bung adapter. The 40 long intake tube has a 3 piece tube design and is made of 304 SS. Pump body material is also 304 SS with PTFE internal parts and seals. The inlet size is 1 FNPT and overall length of this pump is 53. It fits 15, 30 and 55 gallon drums. Pump will discharge 10 GPM @ 135 RPM. It is self-priming and able to pump up to 5000 SSU. Maximum temperature is 140F.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Rotary Drum Pump - 90043 - U.S. Plastic Corporation
Lima, OH, USA
Stainless Steel Rotary Drum Pump
90043
Stainless Steel Rotary Drum Pump 90043
The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet and a 1-1/2 x 2 Bung adapter. The 40 long intake tube has a 3 piece tube design and is made of 304 SS. Pump body material is also 304 SS with PTFE internal parts and seals. The inlet size is 1 FNPT and overall length of this pump is 53. It fits 15, 30 and 55 gallon drums. Pump will discharge 10 GPM @ 135 RPM. It is self-priming and able to pump up to 5000 SSU. Maximum temperature is 140F.

The speed and convenience of a rotary pump with the chemical resistance of stainless steel and PTFE. It offers a 304 SS curved discharge spout with a 3/4 UNF outlet and a 1-1/2 x 2 Bung adapter. The 40 long intake tube has a 3 piece tube design and is made of 304 SS. Pump body material is also 304 SS with PTFE internal parts and seals. The inlet size is 1 FNPT and overall length of this pump is 53. It fits 15, 30 and 55 gallon drums. Pump will discharge 10 GPM @ 135 RPM. It is self-priming and able to pump up to 5000 SSU. Maximum temperature is 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90043
Product Name Stainless Steel Rotary Drum Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 160.000 GPM (0.00 to 606.06 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details