U.S. Plastic Corporation Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| Dimensions: 10" Long | |
| Easy to use and very strong, use these drum wrenches to remove caps and plugs from containers. Lightweight and made of fiberglass filled nylon. Non-sparking. | |
| The spanner wrench allows you to fully tighten the Labline fittings on to the Labline pipe. | |
| This drum wrench fits virtually all drum plugs and bungs. Use it for steel, fiber or plastic drums. Very durable and long lasting with a solid-one piece design. Made in... | |
| This high density polyethylene container is tough, chemically compatible with more lading than low density composites. Ideal for use with pharmaceuticals, food, and cosmetics. This non-corrosive container is one-piece molded... | |
| This non-sparking drum wrench has an offset design and is made of bronze alloy. The 12" long handle provides maximum leverage. | |
| This wrench provides gripping power without scratching or deforming plastic pipe or polished metal pipe. The specially woven nylon strap is extra strong and treated for slip resistance. |