U.S. Plastic Corporation Hayward T Series Vertical Seal-less Immersible Pump 97101

Description
Model T7, 1 HP, Voltage 115/230V, Max load Amps 10.8/5.4, 1 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length
Description
Model T7, 1 HP, Voltage 115/230V, Max load Amps 10.8/5.4, 1 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length

Suppliers

Company
Product
Description
Supplier Links
Hayward T Series Vertical Seal-less Immersible Pump - 97101 - U.S. Plastic Corporation
Lima, OH, USA
Hayward T Series Vertical Seal-less Immersible Pump
97101
Hayward T Series Vertical Seal-less Immersible Pump 97101
Model T7, 1 HP, Voltage 115/230V, Max load Amps 10.8/5.4, 1 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length

Model T7, 1 HP, Voltage 115/230V, Max load Amps 10.8/5.4, 1 Phase, TEFC Motor, Weight 30lbs., 1-1/2" MNPT Inlet, 1-1/4" FNPT Outlet, 21.34" overall length

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97101
Product Name Hayward T Series Vertical Seal-less Immersible Pump
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details