U.S. Plastic Corporation Little Giant Seal-Less Magnetic Drive Pumps 95035

Description
Model #3-MD - Max GPM 9.8 - Max Head Ft 16.1 - Inlet Size 1/2" FPT - Discharge 1/2" MPT
Description
Model #3-MD - Max GPM 9.8 - Max Head Ft 16.1 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Suppliers

Company
Product
Description
Supplier Links
Little Giant Seal-Less Magnetic Drive Pumps - 95035 - U.S. Plastic Corporation
Lima, OH, USA
Little Giant Seal-Less Magnetic Drive Pumps
95035
Little Giant Seal-Less Magnetic Drive Pumps 95035
Model #3-MD - Max GPM 9.8 - Max Head Ft 16.1 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Model #3-MD - Max GPM 9.8 - Max Head Ft 16.1 - Inlet Size 1/2" FPT - Discharge 1/2" MPT

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95035
Product Name Little Giant Seal-Less Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details