U.S. Plastic Corporation March AC-5C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model 94023

Description
This pump has glass-filled polypropylene pump housings, ceramic impeller magnets, ceramic spindles and drive magnets, ceramic thrust washers, and Buna-N O-Rings. This line of pumps is designed to handle semi-corrosive acids, alkaline, and salt solutions, plus many other liquids where corrosion or contamination could be a problem. All pumps feature the magnetic drive, which eliminates the shaft seal. Materials in contact with your solution are ceramic magnet and spindle, glass filled PP and Buna-N. The drive motors are open, fan cooled, thermal overload protected and rated for continuous duty. All are 115V, single phase, 50/60 cycle. The max liquid temp is 190 deg F. Not self-priming.
Description
This pump has glass-filled polypropylene pump housings, ceramic impeller magnets, ceramic spindles and drive magnets, ceramic thrust washers, and Buna-N O-Rings. This line of pumps is designed to handle semi-corrosive acids, alkaline, and salt solutions, plus many other liquids where corrosion or contamination could be a problem. All pumps feature the magnetic drive, which eliminates the shaft seal. Materials in contact with your solution are ceramic magnet and spindle, glass filled PP and Buna-N. The drive motors are open, fan cooled, thermal overload protected and rated for continuous duty. All are 115V, single phase, 50/60 cycle. The max liquid temp is 190 deg F. Not self-priming.

Suppliers

Company
Product
Description
Supplier Links
March AC-5C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model - 94023 - U.S. Plastic Corporation
Lima, OH, USA
March AC-5C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model
94023
March AC-5C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model 94023
This pump has glass-filled polypropylene pump housings, ceramic impeller magnets, ceramic spindles and drive magnets, ceramic thrust washers, and Buna-N O-Rings. This line of pumps is designed to handle semi-corrosive acids, alkaline, and salt solutions, plus many other liquids where corrosion or contamination could be a problem. All pumps feature the magnetic drive, which eliminates the shaft seal. Materials in contact with your solution are ceramic magnet and spindle, glass filled PP and Buna-N. The drive motors are open, fan cooled, thermal overload protected and rated for continuous duty. All are 115V, single phase, 50/60 cycle. The max liquid temp is 190 deg F. Not self-priming.

This pump has glass-filled polypropylene pump housings, ceramic impeller magnets, ceramic spindles and drive magnets, ceramic thrust washers, and Buna-N O-Rings. This line of pumps is designed to handle semi-corrosive acids, alkaline, and salt solutions, plus many other liquids where corrosion or contamination could be a problem. All pumps feature the magnetic drive, which eliminates the shaft seal. Materials in contact with your solution are ceramic magnet and spindle, glass filled PP and Buna-N. The drive motors are open, fan cooled, thermal overload protected and rated for continuous duty. All are 115V, single phase, 50/60 cycle. The max liquid temp is 190 deg F. Not self-priming.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94023
Product Name March AC-5C-MD Metal-Less Pump For Semi-Corrosive Magnetic Drive-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details