U.S. Plastic Corporation Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| Available 3/8" through 2". All nylon construction resists salt water, weak acids, gasoline, alcohol, oil, grease, and common solvents. No disassembly required. Instead, the installer simply pushes the conduit or... | |
| Dimensions: 1.75" Long x 1.062" Wide | |
| Dimensions: 2.00" Long x 1.4" Wide | |
| Dimensions: 2.00" Long x 1.400" Wide | |
| Dimensions: 2.20" Long x 1.70" Wide | |
| Dimensions: 2.28" Long x 2.00" Wide | |
| Dimensions: 2.44" Long x 2.40" Wide | |
| Dimensions: 2.70" Long x 2.67" Wide | |
| Dimensions: 2.99" Long X 3.28" Wide |