U.S. Plastic Corporation Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Adjustable thermostat accurately controls sealing temperature of jaws for strong watertight sea. PTFE jaw surfaces heated evenly by durable heating cartridge. Strong 1/4" seal matches bag strength. Great for polyethylene... | |
| Continuous sealing of thermoplastic films such as polyethylene and polypropylene. Operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. Ideal automatic sealer for candies, food, stationery,... | |
| For polyethylene, polypropylene, saran, nylon, pvc, and mylar. The AIE line of Impulse Foot Sealers is ideal for sealing large heavy bags. By having a foot control, the hands are... | |
| Ideal for mailing room, parts department and shipping department. Fast heating, just plug in and start sealing. Adjust timer to thickness of material. Exceptional air and watertight seals on most... | |
| Ideal for mailing room, parts departments, and shipping departments. Fast sealing just plug in and start sealing. Adjust timer to thickness of material. Will seal up to 4 mil double... | |
| Professional shrink wrap packages for just pennies per package. Simple three step operation with no warm-up required. Enhance the appearance and value of your product by protecting it against dirt,... | |
| Seal Polyethylene bags or cellophane by moving the 2 1/4" diameter PTFE coated wheel along the material to be sealed. Makes seals in any configuration round, oval, or square. Temperature... | |
| This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape... | |
| This dual heat multi-purpose hand held constant heat sealer is ideal for making tamper proof seals on thick packaging materials like vacuum-formed trays and blister packs. It produces a 1/2"... | |
| Write-On Label Tape Benchtop Dispenser has a plastic coated, weighted steel base with rubber feet to prevent slipping on the benchtop. The serrated edge is steel for long term use. | |
| Write-On Label Tape Economy Dispenser is designed for lighter duty use as the plastic cutting edge is molded into the housing. Includes mounting holes for secure attachment to a benchtop... |