U.S. Plastic Corporation Datasheets for Safety Storage Cabinets
Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage.
Safety Storage Cabinets: Learn more
| Product Name | Notes |
|---|---|
| 1 manual-close door, 1 adjustable shelf. FM, National Fire Protection, and OSHA compliant. 35" H x 23.25" W x 18" D. | |
| 1 self-close door, 1 adjustable shelf. Uniform Fire Code, FM, National Fire Protection, and OSHA compliant. 35" H x 23.25" W x 18" D. | |
| 1 Sliding, self-closing door. 1-Shelf. 44" H x 43" W x 18" D. Yellow in color. | |
| 1 Sliding, self-closing door. 2-Shelves. 35" H x 43" W x 18" D. Yellow in color. | |
| 2 door manual-close doors, 1 shelf, 44" H x 43" W x 18" D. FM, National Fire Protection, and OSHA compliant. | |
| 2 door manual-close doors, 1 shelf, 65" H x 34" W x 34" D. FM, National Fire Protection, and OSHA compliant. | |
| 2 door manual-close doors, 1 shelf, 65" H x 59" W x 34" D. National Fire Protection, and OSHA compliant. | |
| 2 door manual-close doors, 2 shelves, 65" H x 43" W x 18" D. FM, National Fire Protection, and OSHA compliant. | |
| 2 Manual doors. 1-Shelf. 44" H x 43" W x 18" D. Yellow in color. | |
| 2 Manual doors. 2 -Shelves. 65" H x 34" W x 34" D. Yellow in color. | |
| 2 Manual doors. 2 -Shelves. 65" H x 43" W x 18" D. Yellow in color. | |
| 2 manual-close doors, 1 shelf. FM, National Fire Protection, and OSHA compliant. 44" H x 43" W x 18" D. | |
| 2 manual-close doors, 2 adjustable shelves. FM, National Fire Protection, and OSHA compliant. 65" H x 34" W x 34" D. | |
| 2 manual-close doors, 2 shelves. FM, National Fire Protection, and OSHA compliant. 65" H x 43" W x 18" D. | |
| 2 self-close doora, 2 adjustable shelves. Uniform Fire Code, FM, National Fire Protection, and OSHA compliant. 65" H x 34" W x 34" D. | |
| 2 self-close doors, 1 adjustable shelf. Uniform Fire Code, FM, National Fire Protection, and OSHA compliant. 44" H x 43" W x 18" D. | |
| 2 self-close doors, 2 shelves. Uniform Fire Code, FM, National Fire Protection, and OSHA compliant. 65" H x 43" W x 18" D. | |
| 2 Self-closing doors. 1-Shelf. 44" H x 43" W x 18" D. Yellow in color. | |
| 2 Self-closing doors. 2 -Shelves. 65" H x 34" W x 34" D. Yellow in color. | |
| 2 Self-closing doors. 2 -Shelves. 65" H x 43" W x 18" D. Yellow in color. | |
| 39-3/8" W x 14" D. Fits cabinets 30 & 45 gallon with a width of 43". | |
| 44" H x 43" W x 18" D. 3-shelves, FM, National Fire Protection, OSHA, and Uniform Fire Code compliant. | |
| 44" H x 43" W x 18" D. 3-shelves. FM, National Fire Protection, and OSHA compliant. | |
| 44" H x 43" W x 18" D. 3-shelves. FM, National Fire Protection, OSHA, and Uniform Fire Code compliant. | |
| 65" H x 43" W x 18" D. 5-shelves. FM, National Fire Protection, and OSHA compliant. | |
| 65" H x 43" W x 18" D. 5-shelves. FM, National Fire Protection, OSHA, and Uniform Fire Code compliant. | |
| Cabinets for keeping flammable liquids near work areas. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled and also have 1-1/2" air space between walls. The... | |
| For use in storing small containers up to 5-gallon capacity of flammable and nonflammable acids and corrosive liquids. All interior and exterior surfaces, including shelves, are finished with blue epoxy... | |
| Keep flammable liquids near work areas in Eagle Safety Storage Cabinets. All are constructed of 18-gauge steel. Sides, top, bottom, and doors are double-walled with a 1 1/2" air space... | |
| Optimize your work area with these compact under counter cabinets. Sized to fit integrally into your counter tops, fume hoods, windows, or other compact areas. Recessed kick plate for ergonomically... | |
| Safely store drums of pesticides in a safety cabinet specifically designed to contain incidental leaks. Drum Cabinets include rollers at the bottom to facilitate loading and unloading of heavy, liquid... | |
| This cabinet may be used for storing paint and ink cans. Baked on red high glossy epoxy powder finish. Cabinets are constructed of double-wall 18 ga. steel with 1-1/2" air... | |
| This unit has 18-gauge steel reinforced double wall panel construction. One shelf divides the cabinet for optimal storage. Can be used on Countertops, workbenches, or the floor. One self-closing door. |