U.S. Plastic Corporation Webster Centrifugal Pump 96019

Description
75 GPM Max Cap, 4 1/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor
Description
75 GPM Max Cap, 4 1/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96019 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96019
Webster Centrifugal Pump 96019
75 GPM Max Cap, 4 1/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor

75 GPM Max Cap, 4 1/4" Imp Dia, 2/8-230/460V, 60 HZ, 3 Phase, TEFC Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96019
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details