U.S. Plastic Corporation Hayward D & S Series Seal-less Immersible Pumps 97054

Description
Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension
Description
Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Suppliers

Company
Product
Description
Supplier Links
Hayward D & S Series Seal-less Immersible Pumps - 97054 - U.S. Plastic Corporation
Lima, OH, USA
Hayward D & S Series Seal-less Immersible Pumps
97054
Hayward D & S Series Seal-less Immersible Pumps 97054
Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Model S2, 3450/2850 RPM, 1" Intake, 3/4" Discharge NPT, 8' Maximum Inlet Extension, 5'(2.1 psi) Required Back Pressure, 17 GPM Maximum Flow @ Open Discharge with Maximum Inlet Extension

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 97054
Product Name Hayward D & S Series Seal-less Immersible Pumps
Pump Type Immersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details