U.S. Plastic Corporation Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| A new method of inventory management! The Level Display can be used in a variety of applications to monitor up to four tank levels and can also monitor inventory usage. | |
| Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety... | |
| Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 2", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature:... | |
| Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature:... | |
| Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF standards, Minimum Temperature: -40C,... | |
| Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 2.96" Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF Standards, Minimum Temperature: -40C,... | |
| Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating 60VA, Wire Length: 24", Float SG: 0.55, Meets NSF standards, Minimum Temperature: -40,... | |
| Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 33", Mounting: 2" Pipe Plug, Float SG: 0.54, Maximum Temperature: 200C, PSI Rating: 200 | |
| Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum... | |
| Material: 316 Stainless Steel/ Polypropylene, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length:24", Float SG: 0.8, Meets NSF Standards, Minimum Temperature: -40C,... | |
| Material: Brass/Buna-N, Float Diameter 1.25", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating: 60VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating:... | |
| Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 2", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI... | |
| Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI... | |
| Material: Brass/Buna-N, Float Diameter: 1", Stem Length: 1.63", 1/8" NPT, Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Brass/Buna-N, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100 | |
| Material: Kynar, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.85, Meets NSF standards, Minimum Temperature: -40C,... | |
| Material: PBT, Color: Black, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.75, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI... | |
| Material: PBT/Buna-N, Color: Black, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Polypropylene, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C,... | |
| Material: Polypropylene, Color: White, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum... | |
| Material: Polypropylene, Color: White, Stem Length: 2.875", Mounting: 5/8-11 Thread, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C,... | |
| Material: Polypropylene, Color: White, Stem Length: 3.31", Mounting: Compression Gasket, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 25... | |
| The Lubin fill gauge cuts handling time by two-thirds and pays for itself in the first few hours of service. Is IDEAL for use with acids, alkalies, solvents, paints, lacquers,... | |
| Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work... |