U.S. Plastic Corporation Rule1800 GPH Submersible Utility Pump 50016

Description
The Rule 1800 GPH Utility pump is designed to remove water from hard to reach spaces anywhere water accumulates. The pumps versatile design makes it the perfect solution to remove water from basements, garages, stairwells, utility rooms, backyards, sumps, pools, pool covers, boats, and for other utility applications. It features an improved unibody housing that is corrosion proof and reduces potential leak paths. The pump features a powerful 1800 GPH motor that only consumes 100 watts, while delivering up to 1800 gallons per hour. Available in an automatic version utilizing standard 110 volt AC current. Features and benefits include computerized automation eliminates need for float switches, automatically checks for water every few minutes, turns on when only 1" of water is detected and never runs dry (turns off automatically when pumping is complete or if impeller becomes jammed). Also, the double insulated pump motor is permanently lubricated, the heavy-duty thermoplastic housing protects pump from the most adverse conditions and it is totally submersible in fresh or salt water. It has a snap-off strainer for easy cleaning. Made in North America with a limited two year warranty. The motor is water cooled and it is a permanent magnet motor. Housing is injection molded thermoplastic resin. Operation is a no switch, computerized automation. The shaft is rust and corrosion proof stainless steel. The discharge connection is 1-1/8" I.D. Hose. Included accessories are a garden hose adapter and a 90 elbow adapter for 1" NPT pipe. Pump has a 24 cord.
Description
The Rule 1800 GPH Utility pump is designed to remove water from hard to reach spaces anywhere water accumulates. The pumps versatile design makes it the perfect solution to remove water from basements, garages, stairwells, utility rooms, backyards, sumps, pools, pool covers, boats, and for other utility applications. It features an improved unibody housing that is corrosion proof and reduces potential leak paths. The pump features a powerful 1800 GPH motor that only consumes 100 watts, while delivering up to 1800 gallons per hour. Available in an automatic version utilizing standard 110 volt AC current. Features and benefits include computerized automation eliminates need for float switches, automatically checks for water every few minutes, turns on when only 1" of water is detected and never runs dry (turns off automatically when pumping is complete or if impeller becomes jammed). Also, the double insulated pump motor is permanently lubricated, the heavy-duty thermoplastic housing protects pump from the most adverse conditions and it is totally submersible in fresh or salt water. It has a snap-off strainer for easy cleaning. Made in North America with a limited two year warranty. The motor is water cooled and it is a permanent magnet motor. Housing is injection molded thermoplastic resin. Operation is a no switch, computerized automation. The shaft is rust and corrosion proof stainless steel. The discharge connection is 1-1/8" I.D. Hose. Included accessories are a garden hose adapter and a 90 elbow adapter for 1" NPT pipe. Pump has a 24 cord.

Suppliers

Company
Product
Description
Supplier Links
Rule1800 GPH Submersible Utility Pump - 50016 - U.S. Plastic Corporation
Lima, OH, USA
Rule1800 GPH Submersible Utility Pump
50016
Rule1800 GPH Submersible Utility Pump 50016
The Rule 1800 GPH Utility pump is designed to remove water from hard to reach spaces anywhere water accumulates. The pumps versatile design makes it the perfect solution to remove water from basements, garages, stairwells, utility rooms, backyards, sumps, pools, pool covers, boats, and for other utility applications. It features an improved unibody housing that is corrosion proof and reduces potential leak paths. The pump features a powerful 1800 GPH motor that only consumes 100 watts, while delivering up to 1800 gallons per hour. Available in an automatic version utilizing standard 110 volt AC current. Features and benefits include computerized automation eliminates need for float switches, automatically checks for water every few minutes, turns on when only 1" of water is detected and never runs dry (turns off automatically when pumping is complete or if impeller becomes jammed). Also, the double insulated pump motor is permanently lubricated, the heavy-duty thermoplastic housing protects pump from the most adverse conditions and it is totally submersible in fresh or salt water. It has a snap-off strainer for easy cleaning. Made in North America with a limited two year warranty. The motor is water cooled and it is a permanent magnet motor. Housing is injection molded thermoplastic resin. Operation is a no switch, computerized automation. The shaft is rust and corrosion proof stainless steel. The discharge connection is 1-1/8" I.D. Hose. Included accessories are a garden hose adapter and a 90 elbow adapter for 1" NPT pipe. Pump has a 24 cord.

The Rule 1800 GPH Utility pump is designed to remove water from hard to reach spaces anywhere water accumulates. The pumps versatile design makes it the perfect solution to remove water from basements, garages, stairwells, utility rooms, backyards, sumps, pools, pool covers, boats, and for other utility applications. It features an improved unibody housing that is corrosion proof and reduces potential leak paths. The pump features a powerful 1800 GPH motor that only consumes 100 watts, while delivering up to 1800 gallons per hour. Available in an automatic version utilizing standard 110 volt AC current. Features and benefits include computerized automation eliminates need for float switches, automatically checks for water every few minutes, turns on when only 1" of water is detected and never runs dry (turns off automatically when pumping is complete or if impeller becomes jammed). Also, the double insulated pump motor is permanently lubricated, the heavy-duty thermoplastic housing protects pump from the most adverse conditions and it is totally submersible in fresh or salt water. It has a snap-off strainer for easy cleaning. Made in North America with a limited two year warranty. The motor is water cooled and it is a permanent magnet motor. Housing is injection molded thermoplastic resin. Operation is a no switch, computerized automation. The shaft is rust and corrosion proof stainless steel. The discharge connection is 1-1/8" I.D. Hose. Included accessories are a garden hose adapter and a 90 elbow adapter for 1" NPT pipe. Pump has a 24 cord.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 50016
Product Name Rule1800 GPH Submersible Utility Pump
Pump Type Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - SPB20_Metallic - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details