U.S. Plastic Corporation Datasheets for Syringes and Needles
Syringes utilize a cylinder and plunger for precise delivery of liquids or gases in analytical, medical, pharmaceutical or biotechnology applications. Many times needles are included with the syringe.
Syringes and Needles: Learn more
| Product Name | Notes |
|---|---|
| Applicator Syringes are the choice for bonding acrylics and plastics capillary method. For the best results, assemble parts to be glued in their final position, then use the applicator to... | |
| Dimensions: 1-1/8" Diameter x 4-5/8" Long Barrel | |
| Dimensions: 1-1/8" Diameter x 5-1/4" Long Barrel | |
| Dimensions: 1-13/32" Diameter x 6-1/2" Long Barrel | |
| Dimensions: 5/8" Diameter x 2-3/4" Long Barrel | |
| These oral medication dispensers come in 4 sizes: 1ml, 3ml, 5ml and 10ml. The dispensers have a clear barrel and are graduated. Dispensers have 0.1ml graduations. Each dispenser is individually... | |
| Tube made of polypropylene can be placed into hot liquids without fear of damage. Bulb is graduated in 10 ml. increments up to 100 ml. Tube is graduated in 1/4... |