U.S. Plastic Corporation Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| 38mm LDPE Puncture Seal Snap In Plug is 1.62" high and 1.88" long. | |
| Easy to use and very strong, use these drum wrenches to remove cap and plugs from. Lightweight and made of fiberglass filled nylon. Non-sparking. | |
| Fits tubes with an outside diameter of .750", an inside diameter of .58" to .68" and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside diameter of .875", an inside diameter of .71" to .81" and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside diameter of 1.00", an inside diameter of .834" to .93" and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside diameter of 1.125", an inside diameter of .959" to 1.05" and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside diameter of 1.250", an inside diameter of 1.08" to 1.18" and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside diameter of 1.500", an inside diameter of 1.23" to 1.33" and a wall thickness of 10-14 gauge (.134" - .083"). | |
| Fits tubes with an outside diameter of 1.500", an inside diameter of 1.33" to 1.43" and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside diameter of 1.750", an inside diameter of 1.58" to 1.68" and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside diameter of 2.00", an inside diameter of 1.73" to 1.83" and a wall thickness of 10-14 gauge (.134" - .083"). | |
| Fits tubes with an outside diameter of 2.00", an inside diameter of 1.83" to 1.93" and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside dimensions of .750"L x .750"W, inside dimensions of .693"L x .693"W and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside dimensions of 1.00"L x 1.00"W, inside dimensions of .948"L x .948"W and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside dimensions of 1.250"L x 1.250"W, inside dimensions of 1.198"L x 1.198"W and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside dimensions of 1.50"L x 1.50"W, inside dimensions of 1.458"L x 1.458"W and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside dimensions of 100mm L x 100mm W, inside dimensions of 3.642"L x 3.62"W and a wall thickness of 5mm-6.3mm. | |
| Fits tubes with an outside dimensions of 2.00"L x 2.00"W, inside dimensions of 1.968"L x 1.968"W and a wall thickness of 14-20 gauge (.083" - .035"). | |
| Fits tubes with an outside dimensions of 3.00"L x 3.00"W, inside dimensions of 2.78"L x 2.78"W and a wall thickness of 3-7 gauge (.259" - .180"). | |
| Fits tubes with outside dimensions of 1.00"L x 1.00"W, inside dimensions of .871"L x .871"W and a wall thickness of 10-14 gauge (.134" - .083"). | |
| Fits tubes with outside dimensions of 1.50"L x 1.50"W, inside dimensions of 1.381"L x 1.381"W and a wall thickness of 10-14 gauge (.134" - .083"). | |
| Fits tubes with outside dimensions of 2.00"L x 2.00"W, inside dimensions of 1.891"L x 1.891"W and a wall thickness of 10-14 gauge (.134" - .083"). | |
| LIQUIfit 1/2" OD Stem Plug has an overall length of 1.91". When plug is fully inserted into a LIQUIfit fitting length protruding from fitting is .85". | |
| LIQUIfit 1/4" OD Stem Plug has an overall length of 1.44". When plug is fully inserted into a LIQUIfit fitting length protruding from fitting is .87". | |
| LIQUIfit 3/8" OD Stem Plug has an overall length of 1.67". When plug is fully inserted into a LIQUIfit fitting length protruding from fitting is .87". | |
| Manifold Flanged Plugs are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Quick-disconnect couplings provide fast, positive, leak proof connections for hose and pipe without threading, tools, and strain in seconds. Use when handling chemicals, other liquids, or dry chemicals. With adapter... | |
| Service temperature 33 F - 140 F. Not for use with compressed air or gases. Resists chemical attack by most acids, alkalies, salts, fungi and bacterial action. Non-toxic, odorless and... | |
| Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Snap-tite Expandable... | |
| Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable... | |
| Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Wing Nut... | |
| Tapered design wedges securely into standard drains to stop any flow. Eyebolts are removable, allowing installation of grating with DrainPlug in place. Non-absorbing, easily cleaned for repeated use. | |
| These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance... | |
| These plugs are tapered and flexible to install easily and remove easily for a snug fit. They protect threads and keep dirt and moisture out of pipes, castings, valves, tubes,... | |
| This is a 22 mm plug for the internal 22 mm neck thread on the bottles. |