U.S. Plastic Corporation Dema MixRite Water Powered Chemical Dosing Pump 95080

Description
No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation connections are 3/4" hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, stainless steel (95112 & 95111) and hastelloy (95113) springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite installations.
Description
No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation connections are 3/4" hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, stainless steel (95112 & 95111) and hastelloy (95113) springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite installations.

Suppliers

Company
Product
Description
Supplier Links
Dema MixRite Water Powered Chemical Dosing Pump - 95080 - U.S. Plastic Corporation
Lima, OH, USA
Dema MixRite Water Powered Chemical Dosing Pump
95080
Dema MixRite Water Powered Chemical Dosing Pump 95080
No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation connections are 3/4" hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, stainless steel (95112 & 95111) and hastelloy (95113) springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite installations.

No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical dilution rates maybe easily changed in the field without the need for any tools. Induction rates remain constant without regard to fluctuations in flow and pressure. Low maintenance pump is easy to install and service. Units are equipped with a valve to turn chemical draw on and off. Inline installation connections are 3/4" hose barb or 3/4" garden hose thread. Wetted materials of construction include: glass filled polypropylene housing, aflas seals, stainless steel (95112 & 95111) and hastelloy (95113) springs, polyethylene suction tubing and polypropylene marble filled weight and filter. A 200 mesh inlet strainer is recommended on all MixRite installations.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95080
Product Name Dema MixRite Water Powered Chemical Dosing Pump
Pump Type Dosing Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.0 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.00 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details