U.S. Plastic Corporation Ezi-action Drum Pumps 90047

Description
The Ezi-action Safety Measure is the optimal system for closed delivery dispensing with all Ezi-action Drumpumps. Brilliant for the safe, responsible decanting and delivery of chemicals. Equally suitable for liquid foods. Dramatically reduces the likelihood that hazardous chemicals will come into contact with the operator. The calibrated bottle is specifically designed to fit the Ezi-action Drum Pump. Provides totally closed delivery of a chemical from a drum or container. The bayonet Twist-on Spout provides secure fit of the Ezi-action Safety Measure to the Ezi-action Drumpump. The white screw cap is always attached to the neck of the Ezi-action Safety Measure. Dangerous fumes and liquids are contained when being transported in a closed Ezi-action Safety Measure. Label for clear identification of contents and prevention of chemical mix-ups. The Ezi-action Safety Measure can be easily stored by clicking back onto the spout of the Ezi-action Drumpump. Unique patented two way calibration system enables quantity of liquid being poured out to be read when the Ezi-action Safety Measure is tilted on its side and when standing. Filling of the Ezi-action Safety Measure bottle is easily controlled by the speed of pumping the Ezi-action Drumpump. Graduations are in 100ml and 4 fl. oz. The Ezi-action Safety Measure bottle can hold up to a liter or 24 fl. oz.
Description
The Ezi-action Safety Measure is the optimal system for closed delivery dispensing with all Ezi-action Drumpumps. Brilliant for the safe, responsible decanting and delivery of chemicals. Equally suitable for liquid foods. Dramatically reduces the likelihood that hazardous chemicals will come into contact with the operator. The calibrated bottle is specifically designed to fit the Ezi-action Drum Pump. Provides totally closed delivery of a chemical from a drum or container. The bayonet Twist-on Spout provides secure fit of the Ezi-action Safety Measure to the Ezi-action Drumpump. The white screw cap is always attached to the neck of the Ezi-action Safety Measure. Dangerous fumes and liquids are contained when being transported in a closed Ezi-action Safety Measure. Label for clear identification of contents and prevention of chemical mix-ups. The Ezi-action Safety Measure can be easily stored by clicking back onto the spout of the Ezi-action Drumpump. Unique patented two way calibration system enables quantity of liquid being poured out to be read when the Ezi-action Safety Measure is tilted on its side and when standing. Filling of the Ezi-action Safety Measure bottle is easily controlled by the speed of pumping the Ezi-action Drumpump. Graduations are in 100ml and 4 fl. oz. The Ezi-action Safety Measure bottle can hold up to a liter or 24 fl. oz.

Suppliers

Company
Product
Description
Supplier Links
Ezi-action Drum Pumps - 90047 - U.S. Plastic Corporation
Lima, OH, USA
Ezi-action Drum Pumps
90047
Ezi-action Drum Pumps 90047
The Ezi-action Safety Measure is the optimal system for closed delivery dispensing with all Ezi-action Drumpumps. Brilliant for the safe, responsible decanting and delivery of chemicals. Equally suitable for liquid foods. Dramatically reduces the likelihood that hazardous chemicals will come into contact with the operator. The calibrated bottle is specifically designed to fit the Ezi-action Drum Pump. Provides totally closed delivery of a chemical from a drum or container. The bayonet Twist-on Spout provides secure fit of the Ezi-action Safety Measure to the Ezi-action Drumpump. The white screw cap is always attached to the neck of the Ezi-action Safety Measure. Dangerous fumes and liquids are contained when being transported in a closed Ezi-action Safety Measure. Label for clear identification of contents and prevention of chemical mix-ups. The Ezi-action Safety Measure can be easily stored by clicking back onto the spout of the Ezi-action Drumpump. Unique patented two way calibration system enables quantity of liquid being poured out to be read when the Ezi-action Safety Measure is tilted on its side and when standing. Filling of the Ezi-action Safety Measure bottle is easily controlled by the speed of pumping the Ezi-action Drumpump. Graduations are in 100ml and 4 fl. oz. The Ezi-action Safety Measure bottle can hold up to a liter or 24 fl. oz.

The Ezi-action Safety Measure is the optimal system for closed delivery dispensing with all Ezi-action Drumpumps. Brilliant for the safe, responsible decanting and delivery of chemicals. Equally suitable for liquid foods. Dramatically reduces the likelihood that hazardous chemicals will come into contact with the operator. The calibrated bottle is specifically designed to fit the Ezi-action Drum Pump. Provides totally closed delivery of a chemical from a drum or container. The bayonet Twist-on Spout provides secure fit of the Ezi-action Safety Measure to the Ezi-action Drumpump. The white screw cap is always attached to the neck of the Ezi-action Safety Measure. Dangerous fumes and liquids are contained when being transported in a closed Ezi-action Safety Measure. Label for clear identification of contents and prevention of chemical mix-ups. The Ezi-action Safety Measure can be easily stored by clicking back onto the spout of the Ezi-action Drumpump. Unique patented two way calibration system enables quantity of liquid being poured out to be read when the Ezi-action Safety Measure is tilted on its side and when standing. Filling of the Ezi-action Safety Measure bottle is easily controlled by the speed of pumping the Ezi-action Drumpump. Graduations are in 100ml and 4 fl. oz. The Ezi-action Safety Measure bottle can hold up to a liter or 24 fl. oz.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90047
Product Name Ezi-action Drum Pumps
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - BEAST AODD Pump - sandpiper-beast-aodd-pump - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details