U.S. Plastic Corporation Hayward R-Series Horizontal Magnetic Drive Pumps 900280

Description
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.
Description
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Suppliers

Company
Product
Description
Supplier Links
Hayward R-Series Horizontal Magnetic Drive Pumps - 900280 - U.S. Plastic Corporation
Lima, OH, USA
Hayward R-Series Horizontal Magnetic Drive Pumps
900280
Hayward R-Series Horizontal Magnetic Drive Pumps 900280
Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Corrosion resistant fiberglass reinforced polypropylene pumps will stand up to the most aggressive, demanding industrial applications. Applications requiring flow rates from 5 to 140 GPM with maximum total dynamic head discharges up to 141 feet will find an R-Series pump to meet their requirements. And because the process media never contacts metal there is never a danger of pump failure due to rust or corrosion. The pumps magnetic drive coupling consists of two heavy-duty magnet assemblies. This frictionless drive is extremely energy efficient and consumes less power than other designs. For superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions, no leaks and no expensive, time consuming seal replacements. All pumps have 50/60 cycle.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 900280
Product Name Hayward R-Series Horizontal Magnetic Drive Pumps
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details