U.S. Plastic Corporation Datasheets for Safety Gloves
Safety gloves are personal protective equipment worn over the hands to protect users from adverse processes or environments. They come in a variety of designs to support their breadth of utility.
Safety Gloves: Learn more
| Product Name | Notes |
|---|---|
| 8 Mil Heavy Duty, Puncture Resistant. Low Powder 10" Long Color Blue. Intended For Occupational Safety And Health Use Only. Not For Medical. Box Of 50 Gloves. | |
| C-Kure vinyl food service gloves work great for food processing, and in the industrial and janitorial industries. These disposable vinyl gloves offer a snug fit and whether for industrial use... | |
| Disposable gloves that set a whole new standard in comfort, durability, dexterity, and cleanliness. Made of 100% nitrile, the gloves contain absolutely no fillers, silicones, or plasticizers. And, although they... | |
| Disposable nitrile. TNT Blue disposable nitrile gloves are durable yet soft for improved comfort, and they feature textured fingers for exceptional grip. 9.5 inches in length, 5 mils. thick, they... | |
| Extra heavy weight high risk 14 mil 100% latex gloves resists organic acids, alcohols, caustics, animal fats, ketonic solvents and mild detergents. Powder free with a textured surface. Features an... | |
| Extra heavy weight high risk 14 mil 100% latex gloves resists organic acids, alcohols, caustics, animal fats, ketonic solvents and mild detergents. Powder free with a textured surface.Features an ambidextrous... | |
| For sterile sampling situations or any laboratory procedure requiring sterile handling, these polyethylene gloves are economical and easy to use. They are packaged one pair in a sealed bag that... | |
| Gloves are 5mil thick and fit either hand. They can be reused or are disposable. Box of 100 gloves. | |
| Greater puncture resistance than natural rubber or vinyl disposable. 4-mil, 9-1/2" long, ambidextrous, disposable, 100% Nitrile glove. Meets US Govt. CFR-21, acceptable for food or medical use. Resistant to most... | |
| Green nitrile formulation with no inert filler for superior chemical resistance. Contains natural rubber proteins and is silicone free. Features a "Z" pattern grip to provide an excellent grip even... | |
| Ideal for applications where the user must change gloves frequently, these gloves are great for food handling, general restaurant use, food processing, and general industry. FDA accepted and USDA approved,... | |
| Medium weight gray cotton and polyester liner, with blue natural rubber palm and fingertip coating. Seamless knit construction eliminates seams that can rub or chafe. Ergonomic design; fingers are tapered... | |
| Powder free 4 mil black 100% nitrile disposable gloves are designed to be extra tough. Textured grip makes it a great glove for working with oils and solvents. Unique color... | |
| Powder free 4 mil industrial grade disposable 100% nitrile gloves are perfect for individuals with latex allergies. Stretches for snug sensitive fit and maximum dexterity. Textured for added grip. Great... | |
| Premium 100% cotton gloves are great for general-duty and light abrasion applications. Knit wrist for better comfort. Clute cut. Applications include: manufacturing, general labor, material handling, shipping/receiving, agriculture, cleaning, landscaping. | |
| Shoulder length 1-1/4 mil gloves with watertight, strongly welded seams. Universal size. Convenient dispenser package. Single usage only. | |
| Soft, pliant, all-cotton terry cloth Clavies Gloves are excellent for handling hot objects out of the autoclave or oven. They are also excellent for use where other heat protection is... | |
| STANDARD: Shoulder-split leather safety cuff glove. Leather palm protects your hands when handling rough and sharp objects. Gunn cut pattern back with leather strap for protection. TOP GRADE: Select shoulder... | |
| STANDARD: Side-split leather gauntlet cuff gloves. Heavyweight shoulder-split leather. Long wearing Gunn cut with full index and wingthumb, which reduces fatigue and increases comfort. Cloth back with leather strap. Leather... | |
| Unique coating processes provide sure gripping ability and excellent abrasion resistance for gloves that are comfortably pliable and reduce hand, arm, and back fatigue. High quality fibers ensure minimized shrinkage,... |