U.S. Plastic Corporation Datasheets for Fume Hoods
Laboratory fume hoods are partially enclosed workspaces that are exhausted to the outside.
Fume Hoods: Learn more
| Product Name | Notes |
|---|---|
| Designed for venting fumes from over work and lab tables, this exhaust hood is made of 1/4" material. The hood measures 48" length x 30" width x 18" high ID. | |
| Dimensions: 10" Length x 30" Wide x 22" High. Outlet: 8". Wall thickness: 3/16". Slot size: 4" Wide x 2" High. | |
| Dimensions: 10" Length x 36" Wide x 18" High. Outlet: 8". Wall thickness: 3/16". Slot size: 4" Wide x 2" High. | |
| Dimensions: 10" Length x 36" Wide x 22" High. Outlet: 8". Wall thickness: 3/16". Slot size: 4" Wide x 2" High. | |
| Dimensions: 12" Length x 42" Wide x 24" High. Outlet: 10". Wall thickness: 1/4". Slot size: 4" Wide x 2" High. | |
| Dimensions: 12" Length x 48" Wide x 24" High. Outlet: 10". Wall thickness: 1/4". Slot size: 4" Wide x 2" High. | |
| Dimensions: 15" Length x 54" Wide x 30" High. Outlet: 14". Wall thickness: 1/4". Slot size: 6" Wide x 3" High. | |
| Dimensions: 15" Length x 60" Wide x 30" High. Outlet: 14". Wall thickness: 1/4". Slot size: 6" Wide x 3" High. | |
| Dimensions: 17.5" Length x 72" Wide x 36" High. Outlet: 16". Wall thickness: 1/4". Slot size: 8" Wide x 4" High. | |
| Dimensions: 7.5" Length x 18" Wide x 12" High. Outlet: 6". Wall thickness: 3/16". Slot size: 4" Wide x 2" High. | |
| Dimensions: 7.5" Length x 24" Wide x 12" High. Outlet: 6". Wall thickness: 3/16". Slot size: 4" Wide x 2" High. | |
| This hood features one-piece shell molded of chemical resistant polyethylene. The inside corners are round. Clear acrylic panel slides inside tracks with stop pins. The front opening is 12"H x... |