U.S. Plastic Corporation SANDPIPER Air-Operated Diaphragm Pump 98126

Description
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"
Description
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER Air-Operated Diaphragm Pump - 98126 - U.S. Plastic Corporation
Lima, OH, USA
SANDPIPER Air-Operated Diaphragm Pump
98126
SANDPIPER Air-Operated Diaphragm Pump 98126
Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Intake/Discharge: 3/4" FPT and 1-1/2" MPT. Chamber Material: Polypropylene. Diaphragm Material: Santoprene. Max Temp 150F. Max Solid Dia.: 1/16" Overall size: 13-11/32" x 11-13/16" x 7-1/16"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 98126
Product Name SANDPIPER Air-Operated Diaphragm Pump
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 10.0 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 1.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details