U.S. Plastic Corporation March MDX Pumps 95048

Description
7.6 Max GPM; 1/25 HP; 3500 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet
Description
7.6 Max GPM; 1/25 HP; 3500 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet

Suppliers

Company
Product
Description
Supplier Links
March MDX Pumps - 95048 - U.S. Plastic Corporation
Lima, OH, USA
March MDX Pumps
95048
March MDX Pumps 95048
7.6 Max GPM; 1/25 HP; 3500 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet

7.6 Max GPM; 1/25 HP; 3500 RPM; 1/2" FPT Inlet; 3/8" FPT Outlet

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 95048
Product Name March MDX Pumps
Media Corrosive
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details