U.S. Plastic Corporation Webster Centrifugal Pump 96021

Description
55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor
Description
55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Suppliers

Company
Product
Description
Supplier Links
Webster Centrifugal Pump - 96021 - U.S. Plastic Corporation
Lima, OH, USA
Webster Centrifugal Pump
96021
Webster Centrifugal Pump 96021
55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

55 GPM Max Cap, 3 3/4" Imp Dia, 115/230V, 60 HZ, 1 Phase, TEFC Motor

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 96021
Product Name Webster Centrifugal Pump
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details