U.S. Plastic Corporation Ryton High Speed Gear Pump 90027

Description
Empties a 55 gal. drum in about 2 minutes! Ryton housing with twin Ryton lobes. 316SS shafts and ball bearings. One-piece suction tube and outlet spout are 304SS. Viton oil seals, PTFE gaskets. Suitable for a wide variety of chemicals compatible with above materials. 53" PE discharge hose included. Not for liquids with suspended solids.
Description
Empties a 55 gal. drum in about 2 minutes! Ryton housing with twin Ryton lobes. 316SS shafts and ball bearings. One-piece suction tube and outlet spout are 304SS. Viton oil seals, PTFE gaskets. Suitable for a wide variety of chemicals compatible with above materials. 53" PE discharge hose included. Not for liquids with suspended solids.

Suppliers

Company
Product
Description
Supplier Links
Ryton High Speed Gear Pump - 90027 - U.S. Plastic Corporation
Lima, OH, USA
Ryton High Speed Gear Pump
90027
Ryton High Speed Gear Pump 90027
Empties a 55 gal. drum in about 2 minutes! Ryton housing with twin Ryton lobes. 316SS shafts and ball bearings. One-piece suction tube and outlet spout are 304SS. Viton oil seals, PTFE gaskets. Suitable for a wide variety of chemicals compatible with above materials. 53" PE discharge hose included. Not for liquids with suspended solids.

Empties a 55 gal. drum in about 2 minutes! Ryton housing with twin Ryton lobes. 316SS shafts and ball bearings. One-piece suction tube and outlet spout are 304SS. Viton oil seals, PTFE gaskets. Suitable for a wide variety of chemicals compatible with above materials. 53" PE discharge hose included. Not for liquids with suspended solids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 90027
Product Name Ryton High Speed Gear Pump
Pump Type Gear Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details