U.S. Plastic Corporation Guzzler Large Volume Hand Pumps 89004

Description
Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized aluminum handle. Foot valves available to keep pump fully primed with suction lift from 12' to 20'. Accessories include wire reinforced vinyl hose, stainless screw operated band clamps. 18-8 S.S. fasteners. #89011 features FDA standard components (including silicone diaphragm and white Buna-N flapper valves); ideal for food processing, biomedical and pharmaceutical applications. Gray opaque hose standard length is 50'. Hose is priced per foot, sold in 10 minimum lengths only. Max pressure is 20 PSI.
Description
Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized aluminum handle. Foot valves available to keep pump fully primed with suction lift from 12' to 20'. Accessories include wire reinforced vinyl hose, stainless screw operated band clamps. 18-8 S.S. fasteners. #89011 features FDA standard components (including silicone diaphragm and white Buna-N flapper valves); ideal for food processing, biomedical and pharmaceutical applications. Gray opaque hose standard length is 50'. Hose is priced per foot, sold in 10 minimum lengths only. Max pressure is 20 PSI.

Suppliers

Company
Product
Description
Supplier Links
Guzzler Large Volume Hand Pumps - 89004 - U.S. Plastic Corporation
Lima, OH, USA
Guzzler Large Volume Hand Pumps
89004
Guzzler Large Volume Hand Pumps 89004
Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized aluminum handle. Foot valves available to keep pump fully primed with suction lift from 12' to 20'. Accessories include wire reinforced vinyl hose, stainless screw operated band clamps. 18-8 S.S. fasteners. #89011 features FDA standard components (including silicone diaphragm and white Buna-N flapper valves); ideal for food processing, biomedical and pharmaceutical applications. Gray opaque hose standard length is 50'. Hose is priced per foot, sold in 10 minimum lengths only. Max pressure is 20 PSI.

Diaphragm pumps handle water and water-like liquids and sludge. Self priming with 12 ft. suction lift and 12 ft. head. 10 gpm model (9 strokes/gal.); 12 gpm model (7 strokes/gal.); 25 gpm model (3 strokes/gal). Reinforced Buna-N diaphragm and flapper valve. Tough anodized aluminum handle. Foot valves available to keep pump fully primed with suction lift from 12' to 20'. Accessories include wire reinforced vinyl hose, stainless screw operated band clamps. 18-8 S.S. fasteners. #89011 features FDA standard components (including silicone diaphragm and white Buna-N flapper valves); ideal for food processing, biomedical and pharmaceutical applications. Gray opaque hose standard length is 50'. Hose is priced per foot, sold in 10 minimum lengths only. Max pressure is 20 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 89004
Product Name Guzzler Large Volume Hand Pumps
Pump Type Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

02D3-E1 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Water Pumps - 1253560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 0.132 GPM (0.50 L/min)
Power Source 6 → 24 v
View Details