U.S. Plastic Corporation Power-Flo Diaphragm Pumps 65651

Description
Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 14 AWG, 12 long. Temperature limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum motor life, the motor surface temperature should not exceed 180F (82C). Pump type: 5 chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi (4 bar). Inlet/Outlet Ports: Quick attach. Materials of construction: Polypropylene housing, santoprene diaphragm, Viton valves and stainless steel and zinc plated fasteners.
Description
Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 14 AWG, 12 long. Temperature limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum motor life, the motor surface temperature should not exceed 180F (82C). Pump type: 5 chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi (4 bar). Inlet/Outlet Ports: Quick attach. Materials of construction: Polypropylene housing, santoprene diaphragm, Viton valves and stainless steel and zinc plated fasteners.

Suppliers

Company
Product
Description
Supplier Links
Power-Flo Diaphragm Pumps - 65651 - U.S. Plastic Corporation
Lima, OH, USA
Power-Flo Diaphragm Pumps
65651
Power-Flo Diaphragm Pumps 65651
Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 14 AWG, 12 long. Temperature limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum motor life, the motor surface temperature should not exceed 180F (82C). Pump type: 5 chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi (4 bar). Inlet/Outlet Ports: Quick attach. Materials of construction: Polypropylene housing, santoprene diaphragm, Viton valves and stainless steel and zinc plated fasteners.

Motor type: 12 VDC, permanent magnet, totally enclosed, non-ventilated. Leads: 14 AWG, 12 long. Temperature limits: Motor is not equipped with thermal protection. For user safety, optimal performance, and maximum motor life, the motor surface temperature should not exceed 180F (82C). Pump type: 5 chamber positive displacement diaphragm pump, self-priming, capable of being run dry, demand model. Certifications: NSF Standard 58. Liquid temperature: 140F (60C) maximum. Priming capabilities: 14 (4m). Max pressure: 60 psi (4 bar). Inlet/Outlet Ports: Quick attach. Materials of construction: Polypropylene housing, santoprene diaphragm, Viton valves and stainless steel and zinc plated fasteners.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 65651
Product Name Power-Flo Diaphragm Pumps
Pump Type Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.5 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 5.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details