U.S. Plastic Corporation March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model 94016

Description
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.
Description
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Suppliers

Company
Product
Description
Supplier Links
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model - 94016 - U.S. Plastic Corporation
Lima, OH, USA
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model
94016
March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model 94016
Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Series 7 totally enclosed pumps, with capacities of 53 GPM and a maximum 60' head, are the "workhorses" of the March product line. Designed for pumping high concentrations of acids and bases, high specific gravities, other highly corrosive solutions. With the magnetic drive, there is no shaft seal and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty, ball bearing materials in contact with solutions are glass filled polypropylene and Ryton, or Kynar ceramic, Viton, Teflon PTFE and carbon. Max. liquid temperature for polypropylene and Ryton 190F, Kynar 200F. 1 1/2" FPT inlet, 1" MPT outlet. TEFC motor. 3450 RPM. Not self-priming.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 94016
Product Name March TE-7R-MD and TE-7K-MD Metal-Less Magnetic Drive Pump-Model
Pump Type Magnetic Drive Pump
Unlock Full Specs
to access all available technical data

Similar Products

Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details