U.S. Plastic Corporation Large Volume Chemical and Submersible Pump 102003

Description
Ideal for light construction dewatering or pumping everything from contaminated, water to corrosive liquids at 50 GPM. Virtually unbreakable, compact and lightweight, only 13.5 pounds. Never rusts, excellent in use with acids. On/off alcohol swith. Comes with both 1-1/4 inch FNPT discharge (standard) and a tapered 1-1/2 to 1-1/4 inch HB connection as option. Thremal breaker incorporated in motor windings shuts off power before overheating due to locked rotor or long periods of running dry (130 degrees C). For permanent installation, temp. not to exceed 145 degrees F. For intermittent use, submerge less than 20 minutes in 195 degrees F maximum. WARNING: Not for use in flammable liquids! Consult chemical resistant chart for compatibility between pump and liquid.
Description
Ideal for light construction dewatering or pumping everything from contaminated, water to corrosive liquids at 50 GPM. Virtually unbreakable, compact and lightweight, only 13.5 pounds. Never rusts, excellent in use with acids. On/off alcohol swith. Comes with both 1-1/4 inch FNPT discharge (standard) and a tapered 1-1/2 to 1-1/4 inch HB connection as option. Thremal breaker incorporated in motor windings shuts off power before overheating due to locked rotor or long periods of running dry (130 degrees C). For permanent installation, temp. not to exceed 145 degrees F. For intermittent use, submerge less than 20 minutes in 195 degrees F maximum. WARNING: Not for use in flammable liquids! Consult chemical resistant chart for compatibility between pump and liquid.

Suppliers

Company
Product
Description
Supplier Links
Large Volume Chemical and Submersible Pump - 102003 - U.S. Plastic Corporation
Lima, OH, USA
Large Volume Chemical and Submersible Pump
102003
Large Volume Chemical and Submersible Pump 102003
Ideal for light construction dewatering or pumping everything from contaminated, water to corrosive liquids at 50 GPM. Virtually unbreakable, compact and lightweight, only 13.5 pounds. Never rusts, excellent in use with acids. On/off alcohol swith. Comes with both 1-1/4 inch FNPT discharge (standard) and a tapered 1-1/2 to 1-1/4 inch HB connection as option. Thremal breaker incorporated in motor windings shuts off power before overheating due to locked rotor or long periods of running dry (130 degrees C). For permanent installation, temp. not to exceed 145 degrees F. For intermittent use, submerge less than 20 minutes in 195 degrees F maximum. WARNING: Not for use in flammable liquids! Consult chemical resistant chart for compatibility between pump and liquid.

Ideal for light construction dewatering or pumping everything from contaminated, water to corrosive liquids at 50 GPM. Virtually unbreakable, compact and lightweight, only 13.5 pounds. Never rusts, excellent in use with acids. On/off alcohol swith. Comes with both 1-1/4 inch FNPT discharge (standard) and a tapered 1-1/2 to 1-1/4 inch HB connection as option. Thremal breaker incorporated in motor windings shuts off power before overheating due to locked rotor or long periods of running dry (130 degrees C). For permanent installation, temp. not to exceed 145 degrees F. For intermittent use, submerge less than 20 minutes in 195 degrees F maximum. WARNING: Not for use in flammable liquids! Consult chemical resistant chart for compatibility between pump and liquid.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Liquid Handling Pumps
Product Number 102003
Product Name Large Volume Chemical and Submersible Pump
Pump Type Submersible Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details