U.S. Plastic Corporation Datasheets for Hinges (industrial)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more
| Product Name | Notes |
|---|---|
| These hinges come in a wide variety of different types of plastic, and also in your choice of offset or flush, with or without holes. Hinges are .200 thick with... | |
| This all-acrylic transparent hinge can be installed in seconds with solvent cement. Use on acrylic boxes, store fixtures, display cases, and more. Material: Acrylic DR. Solvent Bondable: Acrylic, ABS, Styrene,... | |
| This clear acrylic, solvent cementable hasp is a cost effective way to latch doors or secure any hinged partition. It is excellent for applications of locks. The hole size is... | |
| This continuous hinge is molded of acrylic for more tensile strength. Outer cementing surface is wide, providing strength. Easily cut, with the standard size being 1-3/4in wide x 12in long. | |
| This hasp is easy to apply with no drilling or riveting. The bottom section of hasp is reversible for either corner or flat mounting. The faceted edges enhance appearance and... | |
| Used nationwide in a variety of applications including supermarket food bin covers, aircraft storage doors, and home cabinetry. Also used throughout the medical industry and in the military, where long... |