U.S. Plastic Corporation Datasheets for Doors
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more
| Product Name | Notes |
|---|---|
| PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. 8" material is ideal for strip doors inside a warehouse for... | |
| PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; such... | |
| Rip-A-Strip is a continuous roll of PVC strip material that is pre-cut and pre-punched to your specific length. The rolls are produced on State-of-the-Future machinery where the strips are pre-cut... | |
| Tansparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; | |
| The revolutionary time saving mounting system is the easiest on the market. Installation time is cut by over 50%, and strip replacement time is reduced by 75%. Strips simply push... | |
| These transparent vinyl doors permit easy passage while reducing heat or cold losses, help to seal off high dust areas and also effective as a noise barrier. The see-thru feature... | |
| This one-piece construction system features the same unique bullet-shaped installation method of the original Maxbullet series, but using the latest cross-linked polymer technology. The Maxbullet HTP hardware comes in 2'... | |
| Transparent PVC Strips for strip doors are available in a variety of widths and thickness to meet your application requirements. Personnel doors and walk-through doors generally require a lighter material; |